Bosch logo

Bosch Serie 8 WAW28590 mesin cuci Bukaan depan 9 kg 1400 RPM Putih

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58805
Info modified on:
27 May 2024, 12:29:42
Short summary description Bosch Serie 8 WAW28590 mesin cuci Bukaan depan 9 kg 1400 RPM Putih:

Bosch Serie 8 WAW28590, Bukaan depan, 9 kg, B, 71 dB, 1400 RPM, 152 kWj

Long summary description Bosch Serie 8 WAW28590 mesin cuci Bukaan depan 9 kg 1400 RPM Putih:

Bosch Serie 8 WAW28590. Jenis pemuatan: Bukaan depan. Kapasitas drum: 9 kg, Kelas pengering di mesin cuci: B, Tingkat kebisingan (putaran): 71 dB. Kelas pencucian: A. Tingkat kebisingan (cuci): 47 dB, Kecepatan putaran maksimal: 1400 RPM. Konsumsi listrik pencucian tahunan: 152 kWj, Konsumsi air pencucian tahunan: 11220 L. Warna produk: Putih. Panjang: 600 mm, Lebar: 590 mm, Tinggi: 845 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.