Bosch logo

Bosch TAT6L132 pemanggang roti 6 2 potong 900 W Hitam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21543
Info modified on:
13 Nov 2024, 22:45:00
Short summary description Bosch TAT6L132 pemanggang roti 6 2 potong 900 W Hitam:

Bosch TAT6L132, 2 potong, Hitam, 900 W, 220-240 V, 50 - 60 Hz, 0,9 m

Long summary description Bosch TAT6L132 pemanggang roti 6 2 potong 900 W Hitam:

Bosch TAT6L132. Sejumlah potongan: 2 potong, Warna produk: Hitam. Daya: 900 W, Tegangan masukan AC: 220-240 V, Frekuensi masukan AC: 50 - 60 Hz. Panjang kabel: 0,9 m, Panjang: 300 mm, Lebar: 190 mm. Panjang kemasan: 362 mm, Lebar kemasan: 465 mm, Tinggi kemasan: 490 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.