Beko logo

Beko D3 5061 B mesin cuci Bukaan depan 5 kg 600 RPM Putih

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95198
Info modified on:
06 Dec 2021, 12:36:00
Short summary description Beko D3 5061 B mesin cuci Bukaan depan 5 kg 600 RPM Putih:

Beko D3 5061 B, Bukaan depan, 5 kg, 67 dB, 600 RPM, 158 kWj, 7260 L

Long summary description Beko D3 5061 B mesin cuci Bukaan depan 5 kg 600 RPM Putih:

Beko D3 5061 B. Jenis pemuatan: Bukaan depan. Kapasitas drum: 5 kg, Tingkat kebisingan (putaran): 67 dB, Tingkat kebisingan (cuci): 61 dB, Kecepatan putaran maksimal: 600 RPM. Konsumsi listrik pencucian tahunan: 158 kWj, Konsumsi air pencucian tahunan: 7260 L. Warna produk: Putih. Panjang: 450 mm, Lebar: 600 mm, Tinggi: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.