ASUS logo

ASUS X555LJ-XX1474T laptop Intel® Core™ i3 i3-5005U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Merah

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51569
Info modified on:
01 Feb 2025, 05:22:29
Short summary description ASUS X555LJ-XX1474T laptop Intel® Core™ i3 i3-5005U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Merah:

ASUS X555LJ-XX1474T, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 1 TB

Long summary description ASUS X555LJ-XX1474T laptop Intel® Core™ i3 i3-5005U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Merah:

ASUS X555LJ-XX1474T. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-5005U, Frekuensi prosesor: 2 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Merah

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.