ASUS logo

ASUS X550JK-0163J4710HQ laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 240 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Hitam

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17313
Info modified on:
23 Jan 2025, 19:20:44
Short summary description ASUS X550JK-0163J4710HQ laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 240 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Hitam:

ASUS X550JK-0163J4710HQ, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 240 GB

Long summary description ASUS X550JK-0163J4710HQ laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 240 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Hitam:

ASUS X550JK-0163J4710HQ. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4710HQ, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 240 GB, Media penyimpanan: SSD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 8.1. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.