ASUS logo

ASUS X302LJ-FN049H laptop Intel® Core™ i3 i3-5010U 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 8.1 Abu-abu, Baja Antikarat

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131006
Info modified on:
22 Jan 2025, 06:04:29
Short summary description ASUS X302LJ-FN049H laptop Intel® Core™ i3 i3-5010U 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 8.1 Abu-abu, Baja Antikarat:

ASUS X302LJ-FN049H, Intel® Core™ i3, 2,1 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description ASUS X302LJ-FN049H laptop Intel® Core™ i3 i3-5010U 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 8.1 Abu-abu, Baja Antikarat:

ASUS X302LJ-FN049H. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-5010U, Frekuensi prosesor: 2,1 GHz. Diagonal layar: 33,8 cm (13.3"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 5500, Model adaptor grafis diskrit: NVIDIA® GeForce® 920M. Sistem operasi yang terpasang: Windows 8.1. Warna produk: Abu-abu, Baja Antikarat

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.