ASUS logo

ASUS Zenbook 14 UX434FL-UB76T laptop Intel® Core™ i7 i7-8565U 35,6 cm (14") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Biru

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15103
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Zenbook 14 UX434FL-UB76T laptop Intel® Core™ i7 i7-8565U 35,6 cm (14") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Biru:

ASUS Zenbook 14 UX434FL-UB76T, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 16 GB, 1 TB

Long summary description ASUS Zenbook 14 UX434FL-UB76T laptop Intel® Core™ i7 i7-8565U 35,6 cm (14") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Biru:

ASUS Zenbook 14 UX434FL-UB76T. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-8565U, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 16 GB, Tipe memori internal: LPDDR3-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Biru

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.