ASUS logo

ASUS Zenbook 14 UX434FAC-A5047R laptop Intel® Core™ i7 i7-10510U 35,6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Pro Biru

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58224
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zenbook 14 UX434FAC-A5047R laptop Intel® Core™ i7 i7-10510U 35,6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Pro Biru:

ASUS Zenbook 14 UX434FAC-A5047R, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 16 GB, 512 GB

Long summary description ASUS Zenbook 14 UX434FAC-A5047R laptop Intel® Core™ i7 i7-10510U 35,6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Pro Biru:

ASUS Zenbook 14 UX434FAC-A5047R. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-10510U, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 16 GB, Tipe memori internal: LPDDR3-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Biru

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.