ASUS logo

ASUS U36SD-RX175V laptop Intel® Core™ i7 i7-2620QM 33,8 cm (13.3") 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Hitam

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66244
Info modified on:
22 Jan 2025, 05:47:29
Short summary description ASUS U36SD-RX175V laptop Intel® Core™ i7 i7-2620QM 33,8 cm (13.3") 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Hitam:

ASUS U36SD-RX175V, Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 6 GB, 640 GB

Long summary description ASUS U36SD-RX175V laptop Intel® Core™ i7 i7-2620QM 33,8 cm (13.3") 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Hitam:

ASUS U36SD-RX175V. Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-2620QM, Frekuensi prosesor: 2,7 GHz. Diagonal layar: 33,8 cm (13.3"), Resolusi layar: 1366 x 768 piksel. Memori internal: 6 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 640 GB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 3000, Model adaptor grafis diskrit: NVIDIA® GeForce® GT 520M. Sistem operasi yang terpasang: Windows 7 Home Premium. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.