ASUS logo

ASUS Eee Pad Transformer Prime TF201 ARM Cortex-A 32 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Emas

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37982
Info modified on:
14 Mar 2024, 19:56:12
Short summary description ASUS Eee Pad Transformer Prime TF201 ARM Cortex-A 32 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Emas:

ASUS Eee Pad Transformer Prime TF201, 25,6 cm (10.1"), 1280 x 800 piksel, 32 GB, 1 GB, Android, Emas

Long summary description ASUS Eee Pad Transformer Prime TF201 ARM Cortex-A 32 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Emas:

ASUS Eee Pad Transformer Prime TF201. Diagonal layar: 25,6 cm (10.1"), Resolusi layar: 1280 x 800 piksel. Kapasitas penyimpanan internal: 32 GB. Frekuensi prosesor: 1,3 GHz, Keluarga prosesor: ARM Cortex-A. Memori internal: 1 GB. Standar Wi-Fi: Wi-Fi 4 (802.11n). Pembaca kartu terintegrasi. Berat: 1,12 kg. Sistem operasi yang terpasang: Android. Warna produk: Emas

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.