ASUS logo

ASUS R510LDV-XO963H-12 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8 Abu-abu, Baja Antikarat

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30051
Info modified on:
28 Jan 2025, 10:17:42
Short summary description ASUS R510LDV-XO963H-12 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8 Abu-abu, Baja Antikarat:

ASUS R510LDV-XO963H-12, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 12 GB, 1,13 TB

Long summary description ASUS R510LDV-XO963H-12 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8 Abu-abu, Baja Antikarat:

ASUS R510LDV-XO963H-12. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4210U, Frekuensi prosesor: 1,7 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 12 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1,13 TB, Media penyimpanan: HDD+SSD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 8. Warna produk: Abu-abu, Baja Antikarat

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.