ASUS logo

ASUS ZX60VM Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Hitam

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62628
Info modified on:
23 Jan 2025, 18:06:39
Short summary description ASUS ZX60VM Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Hitam:

ASUS ZX60VM, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 1 TB

Long summary description ASUS ZX60VM Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Hitam:

ASUS ZX60VM. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-6300HQ, Frekuensi prosesor: 2,3 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 530. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.