ASUS logo

ASUS N750JV-T4068H laptop Intel® Core™ i7 i7-4700HQ 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Hitam, Metalik

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26562
Info modified on:
23 Jan 2025, 18:39:09
Short summary description ASUS N750JV-T4068H laptop Intel® Core™ i7 i7-4700HQ 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Hitam, Metalik:

ASUS N750JV-T4068H, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 8 GB, 750 GB

Long summary description ASUS N750JV-T4068H laptop Intel® Core™ i7 i7-4700HQ 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Hitam, Metalik:

ASUS N750JV-T4068H. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4700HQ, Frekuensi prosesor: 2,4 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 750 GB, Media penyimpanan: HDD, Tipe drive optikal: Blu-Ray DVD Combo. Sistem operasi yang terpasang: Windows 8. Warna produk: Hitam, Metalik

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.