ASUS logo

ASUS N46VJ-V2G-V3016D laptop Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M FreeDOS Hitam, Baja Antikarat

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117028
Info modified on:
22 Jan 2025, 05:49:09
Short summary description ASUS N46VJ-V2G-V3016D laptop Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M FreeDOS Hitam, Baja Antikarat:

ASUS N46VJ-V2G-V3016D, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 750 GB

Long summary description ASUS N46VJ-V2G-V3016D laptop Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M FreeDOS Hitam, Baja Antikarat:

ASUS N46VJ-V2G-V3016D. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-3210M, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 750 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: FreeDOS. Warna produk: Hitam, Baja Antikarat

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.