ASUS logo

ASUS ROG G752VL-GC046T laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Windows 10 Home Hitam, Abu-abu, Jeruk

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61364
Info modified on:
23 Jan 2025, 18:12:17
Short summary description ASUS ROG G752VL-GC046T laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Windows 10 Home Hitam, Abu-abu, Jeruk:

ASUS ROG G752VL-GC046T, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 8 GB, 1 TB

Long summary description ASUS ROG G752VL-GC046T laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Windows 10 Home Hitam, Abu-abu, Jeruk:

ASUS ROG G752VL-GC046T. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-6700HQ, Frekuensi prosesor: 2,6 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam, Abu-abu, Jeruk

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.