ASUS logo

ASUS ROG G20CB-MY005T PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Hitam, Merah

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62537
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G20CB-MY005T PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Hitam, Merah:

ASUS ROG G20CB-MY005T, 3,4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 1,13 TB, Windows 10 Home

Long summary description ASUS ROG G20CB-MY005T PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Hitam, Merah:

ASUS ROG G20CB-MY005T. Frekuensi prosesor: 3,4 GHz, Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-6700. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM, Kecepatan memori: 2133 MHz. Total kapasitas penyimpanan: 1,13 TB, Media penyimpanan: HDD+SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 530, Model adaptor grafis diskrit: NVIDIA® GeForce® GTX 1070. Sistem operasi yang terpasang: Windows 10 Home. Tipe sasis: Tower. Jenis produk: PC. Berat: 6,38 kg. Warna produk: Hitam, Merah

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.