ASUS logo

ASUS F50SV-6X007C laptop Intel® Core™2 Duo P8400 40,6 cm (16") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® GT 120M Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41292
Info modified on:
24 Jan 2025, 20:26:59
Short summary description ASUS F50SV-6X007C laptop Intel® Core™2 Duo P8400 40,6 cm (16") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® GT 120M Windows Vista Home Premium:

ASUS F50SV-6X007C, Intel® Core™2 Duo, 2,26 GHz, 40,6 cm (16"), 1366 x 768 piksel, 4 GB, 320 GB

Long summary description ASUS F50SV-6X007C laptop Intel® Core™2 Duo P8400 40,6 cm (16") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® GT 120M Windows Vista Home Premium:

ASUS F50SV-6X007C. Keluarga prosesor: Intel® Core™2 Duo, Model prosesor: P8400, Frekuensi prosesor: 2,26 GHz. Diagonal layar: 40,6 cm (16"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR2-SDRAM. Total kapasitas penyimpanan: 320 GB, Tipe drive optikal: DVD Super Multi. Model adaptor grafis diskrit: NVIDIA® GeForce® GT 120M. Sistem operasi yang terpasang: Windows Vista Home Premium. Berat: 2,85 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.