ASUS logo

ASUS EN8400GS SILENT/DI/512MD2(LP) kartu grafis NVIDIA GeForce 8400 GS GDDR2

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99245
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8400GS SILENT/DI/512MD2(LP) kartu grafis NVIDIA GeForce 8400 GS GDDR2:

ASUS EN8400GS SILENT/DI/512MD2(LP), GeForce 8400 GS, GDDR2, 64 bit, 667 MHz, 2560 x 1600 piksel, PCI Express 2.0

Long summary description ASUS EN8400GS SILENT/DI/512MD2(LP) kartu grafis NVIDIA GeForce 8400 GS GDDR2:

ASUS EN8400GS SILENT/DI/512MD2(LP). Keluarga prosesor grafis: NVIDIA, Prosesor grafis: GeForce 8400 GS, Frekuensi Prosesor: 589 MHz. Jenis memori adaptor grafis: GDDR2, Bus memori: 64 bit, Kecepatan memori: 667 MHz. Resolusi maksimal: 2560 x 1600 piksel. Versi DirectX: 10.1. Tipe antarmuka: PCI Express 2.0. Tipe pendinginan: Pasif

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.