ASUS logo

ASUS A53BR-SX087V laptop AMD E E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470M Wi-Fi 4 (802.11n) Windows 7 Home Premium Hitam, Coklat

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101463
Info modified on:
22 Jan 2025, 05:05:01
Short summary description ASUS A53BR-SX087V laptop AMD E E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470M Wi-Fi 4 (802.11n) Windows 7 Home Premium Hitam, Coklat:

ASUS A53BR-SX087V, AMD E, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description ASUS A53BR-SX087V laptop AMD E E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470M Wi-Fi 4 (802.11n) Windows 7 Home Premium Hitam, Coklat:

ASUS A53BR-SX087V. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD E, Model prosesor: E-350, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 39,6 cm (15.6"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Model adaptor grafis pada papan induk: AMD Radeon HD 6310. Sistem operasi yang terpasang: Windows 7 Home Premium. Warna produk: Hitam, Coklat

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.