ASUS logo

ASUS K K5130-UA005S Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Desktop PC Hitam

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31260
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K K5130-UA005S Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Desktop PC Hitam:

ASUS K K5130-UA005S, 3,4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 8

Long summary description ASUS K K5130-UA005S Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Desktop PC Hitam:

ASUS K K5130-UA005S. Frekuensi prosesor: 3,4 GHz, Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-3240. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1333 MHz. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Model adaptor grafis pada papan induk: Intel® HD Graphics 2500. Sistem operasi yang terpasang: Windows 8, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 350 W. Tipe sasis: Desktop. Jenis produk: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.