ASUS logo

ASUS FX503VD-E4023 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD hybrid NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) FreeDOS Abu-abu

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73017
Info modified on:
23 Jan 2025, 18:56:24
Short summary description ASUS FX503VD-E4023 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD hybrid NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) FreeDOS Abu-abu:

ASUS FX503VD-E4023, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 1 TB

Long summary description ASUS FX503VD-E4023 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD hybrid NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) FreeDOS Abu-abu:

ASUS FX503VD-E4023. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-7300HQ, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD hybrid. Model adaptor grafis pada papan induk: Intel® HD Graphics 630. Sistem operasi yang terpasang: FreeDOS. Warna produk: Abu-abu

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.