ASUS logo

ASUS TUF Gaming A17 FA706QR-HX004T AMD Ryzen™ 7 5800H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Abu-abu

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64322
Info modified on:
01 Feb 2025, 05:39:50
Short summary description ASUS TUF Gaming A17 FA706QR-HX004T AMD Ryzen™ 7 5800H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Abu-abu:

ASUS TUF Gaming A17 FA706QR-HX004T, AMD Ryzen™ 7, 3,2 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 16 GB, 512 GB

Long summary description ASUS TUF Gaming A17 FA706QR-HX004T AMD Ryzen™ 7 5800H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Abu-abu:

ASUS TUF Gaming A17 FA706QR-HX004T. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD Ryzen™ 7, Model prosesor: 5800H, Frekuensi prosesor: 3,2 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: AMD Radeon Graphics. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Abu-abu

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.