ASUS logo

ASUS TUF Gaming FX505DT-BQ051T-BE AMD Ryzen™ 5 3550H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47922
Info modified on:
08 Nov 2024, 04:41:12
Short summary description ASUS TUF Gaming FX505DT-BQ051T-BE AMD Ryzen™ 5 3550H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

ASUS TUF Gaming FX505DT-BQ051T-BE, AMD Ryzen™ 5, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 512 GB

Long summary description ASUS TUF Gaming FX505DT-BQ051T-BE AMD Ryzen™ 5 3550H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

ASUS TUF Gaming FX505DT-BQ051T-BE. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD Ryzen™ 5, Model prosesor: 3550H, Frekuensi prosesor: 2,1 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: AMD Radeon Vega 8. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.