ASUS logo

ASUS X55A-SX093H Intel® Pentium® B980 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Hitam

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134640
Info modified on:
22 Jan 2025, 04:53:50
Short summary description ASUS X55A-SX093H Intel® Pentium® B980 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Hitam:

ASUS X55A-SX093H, Intel® Pentium®, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 2 GB, 500 GB

Long summary description ASUS X55A-SX093H Intel® Pentium® B980 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Hitam:

ASUS X55A-SX093H. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Pentium®, Model prosesor: B980, Frekuensi prosesor: 2,4 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 8. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.