ASUS logo

ASUS Vivobook Max F541UA-XX061T Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Coklat

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63820
Info modified on:
22 Jan 2025, 05:41:26
Short summary description ASUS Vivobook Max F541UA-XX061T Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Coklat:

ASUS Vivobook Max F541UA-XX061T, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 8 GB, 1 TB

Long summary description ASUS Vivobook Max F541UA-XX061T Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Coklat:

ASUS Vivobook Max F541UA-XX061T. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-6500U, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Coklat

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.