ASUS logo

ASUS F302LJ-R4025H Intel® Core™ i7 i7-5500U Laptop 33,8 cm (13.3") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 920M Windows 8.1 Hitam, Perak

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85209
Info modified on:
29 Jan 2025, 18:22:10
Short summary description ASUS F302LJ-R4025H Intel® Core™ i7 i7-5500U Laptop 33,8 cm (13.3") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 920M Windows 8.1 Hitam, Perak:

ASUS F302LJ-R4025H, Intel® Core™ i7, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 8 GB, 1 TB

Long summary description ASUS F302LJ-R4025H Intel® Core™ i7 i7-5500U Laptop 33,8 cm (13.3") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 920M Windows 8.1 Hitam, Perak:

ASUS F302LJ-R4025H. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-5500U, Frekuensi prosesor: 2,4 GHz. Diagonal layar: 33,8 cm (13.3"), Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 5500, Model adaptor grafis diskrit: NVIDIA® GeForce® GT 920M. Sistem operasi yang terpasang: Windows 8.1. Warna produk: Hitam, Perak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.