ASUS logo

ASUS F552WE-SX018H AMD A4 A4-6210 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Hitam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160636
Info modified on:
22 Jan 2025, 06:00:15
Short summary description ASUS F552WE-SX018H AMD A4 A4-6210 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Hitam:

ASUS F552WE-SX018H, AMD A4, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description ASUS F552WE-SX018H AMD A4 A4-6210 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Hitam:

ASUS F552WE-SX018H. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD A4, Model prosesor: A4-6210, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 39,6 cm (15.6"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis pada papan induk: AMD Radeon R3. Sistem operasi yang terpasang: Windows 8.1. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.