ASUS logo

ASUS F552LDV-SX481H Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") HD 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8 Hitam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60609
Info modified on:
22 Jan 2025, 05:54:20
Short summary description ASUS F552LDV-SX481H Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") HD 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8 Hitam:

ASUS F552LDV-SX481H, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description ASUS F552LDV-SX481H Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") HD 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8 Hitam:

ASUS F552LDV-SX481H. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4210U, Frekuensi prosesor: 1,7 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR2-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 8. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.