ASUS logo

ASUS PRIME H510M-K Intel H510 LGA 1200 (Socket H5) ATX mikro

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3643
Info modified on:
30 Oct 2024, 13:12:31
Short summary description ASUS PRIME H510M-K Intel H510 LGA 1200 (Socket H5) ATX mikro:

ASUS PRIME H510M-K, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., LGA 1200 (Socket H5), DDR4-SDRAM, 64 GB

Long summary description ASUS PRIME H510M-K Intel H510 LGA 1200 (Socket H5) ATX mikro:

ASUS PRIME H510M-K. Produsen prosesor: Intel, Soket prosesor: LGA 1200 (Socket H5), Seri prosesor yang kompatibel: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Jenis memori yang didukung: DDR4-SDRAM, Memori internal maksimal: 64 GB, Jenis slot memori: DIMM. Antarmuka drive penyimpan didukung: M.2, PCI Express 3.0, SATA III, Tipe drive penyimpan didukung: HDD & SSD. Resolusi maksimal: 3840 x 2160 piksel. Versi HDMI: 1.4/2.0, Tipe konektor USB: USB Type-A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.