AOC logo

AOC V2 22V2Q Panel datar PC 54,6 cm (21.5") 1920 x 1080 piksel Full HD LED Hitam

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223376
Info modified on:
20 Mar 2025, 11:11:36
Short summary description AOC V2 22V2Q Panel datar PC 54,6 cm (21.5") 1920 x 1080 piksel Full HD LED Hitam:

AOC V2 22V2Q, 54,6 cm (21.5"), 1920 x 1080 piksel, Full HD, LED, 5 md, Hitam

Long summary description AOC V2 22V2Q Panel datar PC 54,6 cm (21.5") 1920 x 1080 piksel Full HD LED Hitam:

AOC V2 22V2Q. Diagonal layar: 54,6 cm (21.5"), Resolusi layar: 1920 x 1080 piksel, Tipe HD: Full HD, Teknologi tampilan: LED, Permukaan Tampilan: Matte, Waktu respon: 5 md, Rasio aspek native: 16:9, Sudut pandang, horizontal: 178°, Sudut pandang, vertikal: 178°. Warna produk: Hitam

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.