Acer logo

Acer TravelMate P2 P259-MG-58SF Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Linux Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9356
Info modified on:
28 Jan 2025, 10:49:25
Short summary description Acer TravelMate P2 P259-MG-58SF Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Linux Hitam:

Acer TravelMate P2 P259-MG-58SF, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description Acer TravelMate P2 P259-MG-58SF Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Linux Hitam:

Acer TravelMate P2 P259-MG-58SF. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-6200U, Frekuensi prosesor: 2,3 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Sistem operasi yang terpasang: Linux. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.