Acer logo

Acer TravelMate X X313-M-5333Y4G12as + Gold Travele Intel® Core™ i5 i5-3339Y Laptop 29,5 cm (11.6") Layar sentuh 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Perak

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44646
Info modified on:
25 Jan 2025, 22:20:02
Short summary description Acer TravelMate X X313-M-5333Y4G12as + Gold Travele Intel® Core™ i5 i5-3339Y Laptop 29,5 cm (11.6") Layar sentuh 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Perak:

Acer TravelMate X X313-M-5333Y4G12as + Gold Travele, Intel® Core™ i5, 1,5 GHz, 29,5 cm (11.6"), 1366 x 768 piksel, 4 GB, 120 GB

Long summary description Acer TravelMate X X313-M-5333Y4G12as + Gold Travele Intel® Core™ i5 i5-3339Y Laptop 29,5 cm (11.6") Layar sentuh 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Perak:

Acer TravelMate X X313-M-5333Y4G12as + Gold Travele. Jenis produk: Laptop, Faktor bentuk: Dapat diubah (Lepas-pasang). Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-3339Y, Frekuensi prosesor: 1,5 GHz. Diagonal layar: 29,5 cm (11.6"), Resolusi layar: 1366 x 768 piksel, Layar sentuh. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 120 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 4000. Sistem operasi yang terpasang: Windows 8 Pro. Warna produk: Perak

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.