Acer logo

Acer Aspire 5733-386G50Mnkk Intel® Core™ i3 i3-380M 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45789
Info modified on:
30 Jan 2025, 19:28:00
Short summary description Acer Aspire 5733-386G50Mnkk Intel® Core™ i3 i3-380M 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Acer Aspire 5733-386G50Mnkk, Intel® Core™ i3, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 6 GB, 500 GB

Long summary description Acer Aspire 5733-386G50Mnkk Intel® Core™ i3 i3-380M 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Acer Aspire 5733-386G50Mnkk. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-380M, Frekuensi prosesor: 2,53 GHz. Diagonal layar: 39,6 cm (15.6"), Resolusi layar: 1366 x 768 piksel. Memori internal: 6 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis pada papan induk: Intel® HD Graphics. Sistem operasi yang terpasang: Windows 7 Home Premium. Berat: 2,6 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.