Acer logo

Acer Aspire ES1-331-C0YK Intel® Celeron® N3150 Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20185
Info modified on:
23 Jan 2025, 18:49:53
Short summary description Acer Aspire ES1-331-C0YK Intel® Celeron® N3150 Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Hitam:

Acer Aspire ES1-331-C0YK, Intel® Celeron®, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description Acer Aspire ES1-331-C0YK Intel® Celeron® N3150 Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Hitam:

Acer Aspire ES1-331-C0YK. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Celeron®, Model prosesor: N3150, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 33,8 cm (13.3"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics. Sistem operasi yang terpasang: Linux Linpus. Warna produk: Hitam. Berat: 1,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.