Acer logo

Acer Aspire V Nitro VN7-791G-55F1 Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD hybrid NVIDIA® GeForce® GTX 950M Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45691
Info modified on:
01 Feb 2025, 05:48:00
Short summary description Acer Aspire V Nitro VN7-791G-55F1 Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD hybrid NVIDIA® GeForce® GTX 950M Windows 10 Home Hitam:

Acer Aspire V Nitro VN7-791G-55F1, Intel® Core™ i5, 2,9 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 8 GB, 1 TB

Long summary description Acer Aspire V Nitro VN7-791G-55F1 Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD hybrid NVIDIA® GeForce® GTX 950M Windows 10 Home Hitam:

Acer Aspire V Nitro VN7-791G-55F1. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4210H, Frekuensi prosesor: 2,9 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD hybrid, Tipe drive optikal: DVD±RW. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.