Acer logo

Acer Aspire V3-572G-50E4 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® GeForce® 840M Linux Linpus Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68494
Info modified on:
01 Feb 2025, 05:10:50
Short summary description Acer Aspire V3-572G-50E4 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® GeForce® 840M Linux Linpus Perak:

Acer Aspire V3-572G-50E4, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 240 GB

Long summary description Acer Aspire V3-572G-50E4 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® GeForce® 840M Linux Linpus Perak:

Acer Aspire V3-572G-50E4. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4210U, Frekuensi prosesor: 1,7 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 240 GB, Media penyimpanan: SSD, Tipe drive optikal: DVD-RW. Sistem operasi yang terpasang: Linux Linpus. Warna produk: Perak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.