Acer logo

Acer Aspire V5-122P-61454G50nss AMD A6 A6-1450 Laptop 29,5 cm (11.6") Layar sentuh HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71804
Info modified on:
24 Jan 2025, 20:24:02
Short summary description Acer Aspire V5-122P-61454G50nss AMD A6 A6-1450 Laptop 29,5 cm (11.6") Layar sentuh HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Perak:

Acer Aspire V5-122P-61454G50nss, AMD A6, 1 GHz, 29,5 cm (11.6"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description Acer Aspire V5-122P-61454G50nss AMD A6 A6-1450 Laptop 29,5 cm (11.6") Layar sentuh HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Perak:

Acer Aspire V5-122P-61454G50nss. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD A6, Model prosesor: A6-1450, Frekuensi prosesor: 1 GHz. Diagonal layar: 29,5 cm (11.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel, Layar sentuh. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD. Sistem operasi yang terpasang: Windows 8.1. Warna produk: Perak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.