Acer logo

Acer Aspire V5-131-10172G32nkk Intel® Celeron® 1017U Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101166
Info modified on:
23 Jan 2025, 18:28:44
Short summary description Acer Aspire V5-131-10172G32nkk Intel® Celeron® 1017U Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Hitam:

Acer Aspire V5-131-10172G32nkk, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 piksel, 2 GB, 320 GB

Long summary description Acer Aspire V5-131-10172G32nkk Intel® Celeron® 1017U Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Hitam:

Acer Aspire V5-131-10172G32nkk. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Celeron®, Model prosesor: 1017U, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 29,5 cm (11.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 320 GB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics. Sistem operasi yang terpasang: Windows 8. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.