Acer logo

Acer Aspire V3-571G-53238G50Maii Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730M Wi-Fi 4 (802.11n) Windows 8 Hitam

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78627
Info modified on:
29 Jan 2025, 19:04:41
Short summary description Acer Aspire V3-571G-53238G50Maii Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730M Wi-Fi 4 (802.11n) Windows 8 Hitam:

Acer Aspire V3-571G-53238G50Maii, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 500 GB

Long summary description Acer Aspire V3-571G-53238G50Maii Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730M Wi-Fi 4 (802.11n) Windows 8 Hitam:

Acer Aspire V3-571G-53238G50Maii. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-3230M, Frekuensi prosesor: 2,6 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Sistem operasi yang terpasang: Windows 8. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.