Acer logo

Acer Aspire F 15 F5-573G-70V3 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55328
Info modified on:
22 Jan 2025, 05:40:41
Short summary description Acer Aspire F 15 F5-573G-70V3 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Hitam:

Acer Aspire F 15 F5-573G-70V3, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 1 TB

Long summary description Acer Aspire F 15 F5-573G-70V3 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Hitam:

Acer Aspire F 15 F5-573G-70V3. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-6500U, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.