Acer logo

Acer Aspire F F5-572G-517R Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52548
Info modified on:
22 Jan 2025, 05:04:54
Short summary description Acer Aspire F F5-572G-517R Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

Acer Aspire F F5-572G-517R, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 8 GB, 1 TB

Long summary description Acer Aspire F F5-572G-517R Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

Acer Aspire F F5-572G-517R. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-6200U, Frekuensi prosesor: 2,3 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 520. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.