Acer logo

Acer One 14 Z1402-58KT Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62519
Info modified on:
23 Jan 2025, 19:13:37
Short summary description Acer One 14 Z1402-58KT Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Hitam:

Acer One 14 Z1402-58KT, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description Acer One 14 Z1402-58KT Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Hitam:

Acer One 14 Z1402-58KT. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-5200U, Frekuensi prosesor: 2,2 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Linux Linpus. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.