Acer logo

Acer Aspire V 15 V3-575T-71U5 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Layar sentuh Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132219
Info modified on:
01 Feb 2025, 05:24:59
Short summary description Acer Aspire V 15 V3-575T-71U5 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Layar sentuh Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Hitam:

Acer Aspire V 15 V3-575T-71U5, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 12 GB, 1 TB

Long summary description Acer Aspire V 15 V3-575T-71U5 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Layar sentuh Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Hitam:

Acer Aspire V 15 V3-575T-71U5. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-6500U, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel, Layar sentuh. Memori internal: 12 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.