Acer logo

Acer Aspire 3 A315-23-R860 AMD Ryzen™ 3 3250U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home dalam mode S Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19596
Info modified on:
23 Jan 2025, 18:04:39
Short summary description Acer Aspire 3 A315-23-R860 AMD Ryzen™ 3 3250U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home dalam mode S Hitam:

Acer Aspire 3 A315-23-R860, AMD Ryzen™ 3, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 4 GB, 256 GB

Long summary description Acer Aspire 3 A315-23-R860 AMD Ryzen™ 3 3250U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home dalam mode S Hitam:

Acer Aspire 3 A315-23-R860. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD Ryzen™ 3, Model prosesor: 3250U, Frekuensi prosesor: 2,6 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 4 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: AMD Radeon Graphics. Sistem operasi yang terpasang: Windows 10 Home dalam mode S. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.