Acer logo

Acer Switch 5 SW512-52-569W Intel® Core™ i5 i5-7200U Hibrida (2-in-1) 30,5 cm (12") Layar sentuh Quad HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Abu-abu

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62272
Info modified on:
23 Jan 2025, 18:43:21
Short summary description Acer Switch 5 SW512-52-569W Intel® Core™ i5 i5-7200U Hibrida (2-in-1) 30,5 cm (12") Layar sentuh Quad HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Abu-abu:

Acer Switch 5 SW512-52-569W, Intel® Core™ i5, 2,5 GHz, 30,5 cm (12"), 2160 x 1440 piksel, 8 GB, 256 GB

Long summary description Acer Switch 5 SW512-52-569W Intel® Core™ i5 i5-7200U Hibrida (2-in-1) 30,5 cm (12") Layar sentuh Quad HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Abu-abu:

Acer Switch 5 SW512-52-569W. Jenis produk: Hibrida (2-in-1), Faktor bentuk: Dapat diubah (Lepas-pasang). Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-7200U, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 30,5 cm (12"), Tipe HD: Quad HD, Resolusi layar: 2160 x 1440 piksel, Layar sentuh. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Abu-abu

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.