Acer logo

Acer Predator Triton 500 PT515-52-742D Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33383
Info modified on:
23 Jan 2025, 19:17:07
Short summary description Acer Predator Triton 500 PT515-52-742D Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Hitam:

Acer Predator Triton 500 PT515-52-742D, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 16 GB, 1 TB

Long summary description Acer Predator Triton 500 PT515-52-742D Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Hitam:

Acer Predator Triton 500 PT515-52-742D. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-10750H, Frekuensi prosesor: 2,6 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.