Acer logo

Acer Aspire V Nitro VN7-592G-734Z Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65836
Info modified on:
01 Feb 2025, 05:50:00
Short summary description Acer Aspire V Nitro VN7-592G-734Z Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Hitam:

Acer Aspire V Nitro VN7-592G-734Z, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 16 GB, 1,13 TB

Long summary description Acer Aspire V Nitro VN7-592G-734Z Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Hitam:

Acer Aspire V Nitro VN7-592G-734Z. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-6700HQ, Frekuensi prosesor: 2,6 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1,13 TB, Media penyimpanan: HDD+SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 530. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.