Acer logo

Acer TravelMate TM5760G Intel® Core™ i5 i5-2450M 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60331
Info modified on:
22 Jan 2025, 05:00:53
Short summary description Acer TravelMate TM5760G Intel® Core™ i5 i5-2450M 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Hitam:

Acer TravelMate TM5760G, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 8 GB, 750 GB, Windows 7 Home Premium

Long summary description Acer TravelMate TM5760G Intel® Core™ i5 i5-2450M 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Hitam:

Acer TravelMate TM5760G. Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-2450M, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 39,6 cm (15.6"). Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 750 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel® HD Graphics 3000. Sistem operasi yang terpasang: Windows 7 Home Premium. Warna produk: Hitam. Berat: 2,54 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.