Acer logo

Acer TravelMate 5730-662G25MN Intel® Core™2 Duo T6670 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45017
Info modified on:
23 Jan 2025, 19:03:31
Short summary description Acer TravelMate 5730-662G25MN Intel® Core™2 Duo T6670 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business:

Acer TravelMate 5730-662G25MN, Intel® Core™2 Duo, 2,2 GHz, 39,1 cm (15.4"), 1280 x 800 piksel, 2 GB, 250 GB

Long summary description Acer TravelMate 5730-662G25MN Intel® Core™2 Duo T6670 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business:

Acer TravelMate 5730-662G25MN. Keluarga prosesor: Intel® Core™2 Duo, Model prosesor: T6670, Frekuensi prosesor: 2,2 GHz. Diagonal layar: 39,1 cm (15.4"), Resolusi layar: 1280 x 800 piksel. Memori internal: 2 GB, Tipe memori internal: DDR2-SDRAM. Total kapasitas penyimpanan: 250 GB. Model adaptor grafis diskrit: Intel® GMA X4500HD. Sistem operasi yang terpasang: Windows Vista Business. Berat: 2,88 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.