Acer logo

Acer Aspire 5253G-E358G50MNKK AMD E E-350 Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52484
Info modified on:
30 Jan 2025, 19:26:24
Short summary description Acer Aspire 5253G-E358G50MNKK AMD E E-350 Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Hitam:

Acer Aspire 5253G-E358G50MNKK, AMD E, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 8 GB, 500 GB

Long summary description Acer Aspire 5253G-E358G50MNKK AMD E E-350 Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Hitam:

Acer Aspire 5253G-E358G50MNKK. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD E, Model prosesor: E-350, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi DL. Sistem operasi yang terpasang: Windows 7 Home Premium. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.